The SN74AC374N, manufactured by Texas Instruments, is a high-performance octal D-type flip-flop integrated circuit designed for use in edge-triggered storage applications. This device is a significant component in digital systems, where it provides reliable data storage and transfer capabilities.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Type: 3-State
- Function: Standard
- Setup Time: Fast setup and hold times for high-speed operations
- Operating Temperature: -40°C to 85°C, suitable for various environments
- Package / Case: 20-PDIP (0.300", 7.62mm)
- Mounting Type: Through Hole
Performance and Quality
The SN74AC374N is built to deliver exceptional performance and reliability. It features a typical clock-to-output time of only 5.5ns, ensuring rapid data transfer and processing capabilities. The device operates over a wide voltage range of 2V to 6V, providing flexibility in different power environments and compatibility with TTL levels.
Applications
With its robust design and versatile functionality, the SN74AC374N is ideal for a variety of applications, including:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Communication Systems
- Process Control Systems
Environmental Compliance
The SN74AC374N is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.
Ordering Information
For detailed ordering and shipping information, or to request samples, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to reference the full product name, SN74AC374N, to receive the correct device specification.