EN
  • EN
  • DE

LT4256-2IS8#PBF

Part No LT4256-2IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP HV AUTO 8SOIC / Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Operating Supply Voltage 10.8 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.8mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 781405-LT4256-2IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4256-2
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4256-2IS8#PBF CAD Model

Description

The LT4256-2IS8#PBF is a robust and versatile high voltage Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This component is housed in an 8-pin narrow SOIC package and is characterized by its ability to control the inrush current in high availability systems, thus protecting both the card and the backplane from the stress of direct current insertion.

Key Features

  • Wide Operating Range: The LT4256-2IS8#PBF is capable of handling a wide voltage range, typically from 10.8V to 80V, making it suitable for a variety of applications within different voltage requirements.
  • Adjustable Inrush Current Control: Users can adjust the inrush current through an external capacitor, allowing for precise control based on the specific needs of the application.
  • Foldback Current Limit: This feature helps to protect the device under fault conditions by reducing the current limit as the output voltage drops.
  • Overcurrent Protection: The controller has built-in overcurrent protection, which safeguards the device and the system from excessive currents that could cause damage.
  • Undervoltage and Overvoltage Lockout: The LT4256-2IS8#PBF ensures that the system operates within a safe voltage range by locking out undervoltages and overvoltages.
  • Gate Voltage Clamped at 15V: To protect the external MOSFET, the gate voltage is clamped, preventing it from exceeding 15V.
  • Automatic Retry or Latch Off: The device features a selectable automatic retry or latch-off function for system fault response.
  • Thermal Shutdown: Additional protection is provided by the thermal shutdown mechanism, which turns off the controller if it exceeds a certain temperature threshold.

Applications

The LT4256-2IS8#PBF is ideal for use in a variety of high availability systems such as servers, telecom, network routers, and switches where safe hot swapping is crucial. Its robust feature set ensures that the system remains operational and protected even during maintenance or upgrade procedures.

Quality and Reliability

As with all Linear Technology products, the LT4256-2IS8#PBF is manufactured to high standards, ensuring reliability and performance in demanding environments. With its comprehensive protection features and ability to manage high voltage applications, this Hot Swap™ controller is an excellent choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2299 $50.6093
15+ $6.7724 $101.5860
23+ $6.5436 $150.5028
33+ $6.0860 $200.8380
43+ $5.8572 $251.8596
54+ $5.6284 $303.9336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess