Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STM1403
Other Names 1805-STM1403ATNQ6FCT,497-8176-6,1805-STM1403ATNQ6FDKR,497-8176-2,-497-8176-6,-497-8176-2,497-8176-1,-497-8176-1,STM1403ATNQ6F,1805-STM1403ATNQ6FTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250973-STM1403ATNQ6F
Ultra Librarian 3D Model Ultra Librarian STM1403ATNQ6F CAD Model

Description

Product Overview: STM1403ATNQ6F

The STM1403ATNQ6F is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require high performance, low power consumption, and a rich set of features. The STM1403ATNQ6F is part of the STM14 family of MCUs, which are well-known for their reliability and efficiency in embedded systems.

Key Features

  • High Performance: The STM1403ATNQ6F operates at a high frequency, enabling fast processing and efficient execution of complex algorithms and tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU is ideal for battery-powered and energy-sensitive applications.
  • Advanced Peripherals: It comes equipped with a range of built-in peripherals, including multiple communication interfaces, timers, and analog-to-digital converters, providing a flexible platform for various design requirements.
  • Robust Security Features: The device includes hardware-based security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The STM1403ATNQ6F is designed to operate reliably in extreme temperature conditions, making it suitable for industrial and automotive applications.

Applications

The STM1403ATNQ6F is a versatile component that can be used in a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation and smart devices
  • Healthcare and medical equipment
  • Portable and wearable technology

Technical Specifications

The STM1403ATNQ6F offers a comprehensive set of technical specifications that make it a powerful choice for developers. Some of its core specifications include:

  • Operating Voltage Range: 1.8V to 3.6V
  • Flash Memory: Configurable, providing ample space for application code and data storage
  • RAM: Sufficient for handling complex tasks and buffering data
  • I/O Ports: Multiple general-purpose input/output ports for interfacing with external components
  • Clock Management: Flexible clock control system for optimizing power consumption and performance

With its blend of performance, power efficiency, and rich features, the STM1403ATNQ6F from STMicroelectronics is an excellent choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC MON SUPP QUAD OPEN DRN 10DFN / Processor Supervisor 4 Active Low/Open Drain Automotive 10-Pin DFN EP Tube
Need more? Email Us
ECAD model for LTC2900-1CDD#PBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention