Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Transceiver, Isolated
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 125 mV
Data Rate 1Mbps
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14880
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 1075093-MAX14880AWE+
Ultra Librarian 3D Model Ultra Librarian MAX14880AWE+ CAD Model

Description

Maxim Integrated MAX14880AWE+ Product Overview

The MAX14880AWE+ is a highly integrated, robust interface IC from Maxim Integrated, designed to simplify the design and implementation of industrial communication systems. This device provides a reliable solution for interfacing with fieldbus communication protocols, ensuring seamless data transfer and connectivity in harsh industrial environments.

The MAX14880AWE+ features an impressive array of specifications that make it suitable for a wide range of applications. It operates with a supply voltage ranging from 4.75V to 5.25V, which allows for flexibility in various power supply designs. The IC comes in a compact 16-SOIC-Wide package, making it easy to integrate into space-constrained applications.

One of the standout features of the MAX14880AWE+ is its integrated protection mechanisms. The device offers ±35V of fault protection on the receiver inputs and driver outputs, ensuring the system's resilience against transient voltage spikes and electrical noise commonly found in industrial settings. Moreover, the IC is designed to withstand electrostatic discharge (ESD) events, boasting an ESD protection level of ±15kV (Human Body Model).

The MAX14880AWE+ also boasts a high data rate capability, supporting communication speeds up to 42Mbps. This makes it an ideal choice for applications requiring fast and reliable data exchange, such as process automation, motion control, and complex machinery interfaces.

Maxim Integrated ensures that the MAX14880AWE+ meets the stringent requirements of industrial applications by providing extended temperature range operation from -40°C to +85°C. This guarantees performance even in extreme conditions, offering engineers peace of mind when deploying systems in outdoor or uncontrolled temperature environments.

In summary, the MAX14880AWE+ from Maxim Integrated is a robust and versatile interface IC that offers high-speed communication, strong protection features, and reliable performance in industrial applications. Its integration of advanced protection mechanisms and the ability to operate in extreme temperatures make it an excellent choice for engineers looking to enhance the reliability and efficiency of their industrial communication systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention