EN
  • EN
  • DE

LT3995EMSE#PBF

Part No LT3995EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 60V
Output Voltage 1.197V
Output Voltage MAX 55.8V
Output Current 3A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 714989-LT3995EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3995
Introduction Date May 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3995EMSE#PBF CAD Model

Description

The LT3995EMSE#PBF is a robust and efficient DC/DC converter designed and manufactured by Linear Technology. It is a versatile power management component suitable for a wide array of applications, including automotive, industrial, and telecommunications systems. With its ability to convert a higher input voltage to a lower output voltage, it is an ideal choice for step-down voltage applications.

Key Features

  • Wide Input Voltage Range: This converter can handle an input voltage range from 4.3V to 60V, making it suitable for use in systems with high voltage requirements or fluctuating power supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V up to 25V, providing flexibility for various end-use scenarios.
  • High Efficiency: The LT3995EMSE#PBF operates with high efficiency, which minimizes heat generation and improves system reliability.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, extending the overall battery life.
  • Robust Thermal Performance: Enclosed in an MSOP-16E package, it offers excellent thermal performance, ensuring stability even under high load conditions.
  • Integrated Features: The device includes features such as soft-start capability, thermal protection, and a power good flag, enhancing its safety and ease of use.

Applications

The LT3995EMSE#PBF's wide input voltage range and high efficiency make it suitable for a variety of applications, such as:

  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunication equipment
  • Power supply modules

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT3995EMSE#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With features that promote energy efficiency and operational longevity, this DC/DC converter is a dependable choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9223 $54.1453
25+ $4.0389 $100.9725
39+ $3.9126 $152.5914
53+ $3.7864 $200.6792
69+ $3.6602 $252.5538
92+ $3.2816 $301.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,363 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess