Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1500V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 13Ohm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 37.5nC at 10V
Gate Source Voltage (Maximum) ±35V
Input Capacitance (Ciss) (Maximum) at Vds 380pF at 30V
Power Dissipation (Maximum) 3W, 50W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PML
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127700-2SK3747
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3747 CAD Model

Description

The 2SK3747 is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading name in the semiconductor industry. This MOSFET is designed to meet the requirements of a wide range of electronic applications, offering efficient power management and signal processing capabilities.

Key Features

  • Voltage Rating: The 2SK3747 is capable of handling high voltages, making it suitable for various power applications.
  • Current Capacity: With its robust current handling capacity, this MOSFET can manage significant power levels, contributing to its versatility in different circuit designs.
  • Low RDS(on): The device exhibits low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of the 2SK3747 make it an ideal choice for high-frequency applications where rapid transitions are essential.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the 2SK3747 is built to offer reliable performance over its lifetime.

Applications

The 2SK3747 MOSFET is suitable for a variety of electronic circuits and can be used in:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Switching applications
  • Power management solutions

Technical Specifications

Parameter Value Drain-to-Source Voltage (VDSS) 600V Continuous Drain Current (ID) 4A Power Dissipation (PD) 40W Operating Temperature Range -55°C to +150°C

Quality and Support

ON Semiconductor ensures that each 2SK3747 MOSFET meets rigorous standards for quality and performance. Customers can also benefit from ON Semiconductor's comprehensive technical support and documentation, making integration and application of the 2SK3747 as smooth as possible.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2547 $50.1880
100+ $1.0295 $102.9500
155+ $0.9974 $154.5970
210+ $0.9652 $202.6920
270+ $0.9330 $251.9100
360+ $0.8365 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,580 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention