Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.625V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5V
Output Current 1A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1208808-LTC3561EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3561EDD CAD Model

Description

Linear Technology LTC3561EDD: High-Efficiency, Quad Output, Synchronous Buck Regulator

The LTC3561EDD is a versatile and compact quad output synchronous buck regulator from Linear Technology, designed to cater to the demanding power needs of modern portable electronic devices. This high-efficiency, integrated power solution is ideal for applications requiring multiple low voltage outputs with significant current capabilities.

Constructed with advanced manufacturing techniques, the LTC3561EDD offers four independently regulated output voltages from a single input voltage ranging from 2.5V to 5.5V, making it a perfect choice for systems powered by single-cell lithium-ion batteries or other standard power supplies. The device utilizes a constant frequency, current mode architecture, which provides excellent line and load transient response and ensures low noise operation, crucial for sensitive RF and analog circuits.

Each of the four outputs can deliver up to 400mA of continuous output current with high efficiency, up to 95%, thanks to its low R<sub>DS(ON) internal switches. The switching frequency is programmable from 1MHz to 4MHz, enabling the use of small, low-cost capacitors and inductors, which is beneficial for space-constrained applications. Additionally, the LTC3561EDD features a Burst Mode® operation that reduces quiescent current to only 35μA per channel, further extending battery life during light load conditions.

The LTC3561EDD comes in a compact 3mm x 3mm DFN package, which is lead-free and RoHS compliant. It includes a host of protective features such as over-temperature protection, current limiting, and short-circuit protection, ensuring reliable operation under adverse conditions. The device also offers the convenience of an external synchronization capability, allowing the switching frequency to be synchronized to an external clock, thereby minimizing potential interference with sensitive circuitry.

Overall, the LTC3561EDD is an excellent power management choice for designers looking to maximize battery life while minimizing board space. Its combination of high efficiency, programmable switching frequency, and multiple output channels makes it an adaptable solution for powering the latest portable electronics.

You May Also Be Interested in

STMicroelectronics
IC REG BUCK ADJ 4A SYNC 8VFQFPN / Conv DC-DC 4V to 18V Synchronous Step Down Single-Out 0.8V to 18V 4A 8-Pin VFQFPN EP T/R
Lowest to $1.8059
ECAD model for ST1S41PUR
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Allegro MicroSystems, LLC
IC REG BUCK 2.5V/3.3V/5V 10DFN / Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 1 Output 800mA 10-WFDFN Exposed Pad
Need more? Email Us
ECAD model for ARG81880KEJJTR
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7
Analog Devices Inc.
IC REG BCK BST ADJ 5A 28TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ECAD model for LTC3119IFE
Diodes Incorporated
IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP1536SDPG-13
Texas Instruments
IC REG BUCK ADJ 2.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.7760
ECAD model for LMR23625CFDDA
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65453SP-13
Richtek USA Inc.
IC REG BUCK ADJ 2A SYNC 14WDFN / Conv DC-DC 4.5V to 21V Synchronous Step Down Single-Out 0.808V to 15V 2A 14-Pin WDFN EP
Lowest to $1.1183
ECAD model for RT7262AZQW

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3702 $56.8126
28+ $4.0883 $114.4724
43+ $3.9473 $169.7339
62+ $3.6654 $227.2548
80+ $3.5244 $281.9520
100+ $3.3835 $338.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,873 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention