EN
  • EN
  • DE

LT3955EUHE#TRPBF

Part No LT3955EUHE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3.5A 36QFN / LED Driver 2200uA Supply Current Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Output Current per Channel 3.5A (Switch)
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781324-LT3955EUHE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3955
Introduction Date June 10, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3955EUHE#TRPBF CAD Model

Description

LT3955EUHE#TRPBF - A Versatile LED Driver from Linear Technology

The LT3955EUHE#TRPBF is a high-performance LED driver integrated circuit designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This particular LED driver is well-suited for a variety of applications that require precise and efficient control of LED arrays.

At the core of the LT3955 is a 40V, 2A (3.5A peak) step-up DC/DC converter with an internal 2.3A, 40V switch. The wide input voltage range of 3V to 40V makes it ideal for applications ranging from automotive and industrial lighting to architectural and display lighting systems. It is also suitable for battery-powered applications due to its low start-up voltage and its ability to operate down to 2.5V after start-up.

The LT3955EUHE#TRPBF comes with a host of features that make it highly adaptable and efficient. It employs an internal PWM dimming generator or external PWM dimming, providing flexibility in controlling the brightness of the connected LEDs. Additionally, its spread spectrum frequency modulation ensures reduced EMI, which is critical in automotive and industrial environments where interference could be problematic.

Another key feature of the LT3955 is its True Color PWM™ dimming, which delivers constant LED color with deep dimming capability. The device ensures uniform and consistent lighting, which is essential for high-quality visual applications. Furthermore, its open LED protection and short-circuit protection enhance the reliability and longevity of the lighting system.

The LT3955EUHE#TRPBF also includes a programmable frequency between 100kHz and 1MHz, allowing designers to optimize the size of external components and improve efficiency. The device's thermally enhanced 36-lead QFN package ensures efficient heat dissipation, which is critical for maintaining performance and extending the life of the product.

In summary, the LT3955EUHE#TRPBF LED driver from Linear Technology is a versatile and robust solution for driving high-power LEDs. Its wide input voltage range, comprehensive protection features, and flexible control options make it an excellent choice for a wide array of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7075 $51.9050
33+ $3.0421 $100.3893
51+ $2.9470 $150.2970
71+ $2.8520 $202.4920
91+ $2.7569 $250.8779
122+ $2.4717 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess