EN
  • EN
  • DE

LT3799IMSE#TRPBF

Part No LT3799IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Frequency 25kHz ~ 300kHz
Dimming Triac
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Family Part Number LT3799
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 758913-LT3799IMSE#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3799IMSE#TRPBF CAD Model

Description

The LT3799IMSE#TRPBF is a highly efficient offline LED driver with active power factor correction, designed and manufactured by Linear Technology. This innovative component is specifically engineered to convert a rectified AC input into a stable DC output, making it an ideal choice for LED lighting applications that require a high power factor and low total harmonic distortion.

Key Features

  • Active Power Factor Correction: The LT3799IMSE#TRPBF boasts an active PFC feature, which ensures that the power factor is close to unity, minimizing the reactive power component and improving the efficiency of the power system.
  • Wide Input Voltage Range: This driver can handle a broad range of input voltages, accommodating variations in the power supply, and making it versatile for diverse geographical regions and power conditions.
  • Isolated Flyback Controller: The device incorporates an isolated flyback controller, which provides electrical isolation between the input and output, enhancing safety and reliability in sensitive applications.
  • No Opto-Coupler Required: The LT3799IMSE#TRPBF operates without the need for an opto-coupler, simplifying the design and improving long-term reliability by eliminating a common failure point in LED drivers.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, which can extend the life of the product and prevent damage to the lighting system.

Applications

The LT3799IMSE#TRPBF is suitable for a variety of lighting applications, including:

  • Commercial and Residential LED Fixtures
  • Street Lighting
  • Industrial Lighting Systems
  • Architectural Lighting

Product Specifications

The device comes in an MSOP-16 package, offering a compact solution for space-constrained applications. It is designed for a temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions. The LT3799IMSE#TRPBF also features a frequency adjustment capability, allowing designers to optimize the driver for specific applications and avoid potential interference with other electronic systems.

With its advanced features and robust performance, the LT3799IMSE#TRPBF from Linear Technology stands out as a top-tier solution for efficient and reliable LED power management.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess