Products specifications Report Issue?

Sensing Distance 35m
B.P.F. Center Frequency 56.0kHz
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply 1.1 mA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1566230-TSOP2156
Ultra Librarian 3D Model Ultra Librarian TSOP2156 CAD Model

You May Also Be Interested in

Sharp Microelectronics
RECEIVER IR REM CTRL 3V 36KHZ
Need more? Email Us
ECAD model for GP1UX310QS
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC21QS
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271XKVF
Rohm Semiconductor
RECEIVER REMOTE CTRL MOD 40KHZ / IR Remote Receiver 40kHz 34°/32° 8m Automotive SMD T/R
Lowest to $1.5071
ECAD model for RPMS1401-H19E4A
Rohm Semiconductor
RECEIVER REMOTE 36.7KHZ RSIP-A3 / IR Remote Receiver 36.7kHz 35°/30° 16m 3-Pin RSIP-A3 (V4) Tube
Need more? Email Us
ECAD model for RPM6937-V4
Vishay
SENSOR REMOTE REC 56.0KHZ 40M / IR Receiver Modules for Remote Control Systems
Lowest to $0.9720
ECAD model for TSOP58456
Rohm Semiconductor
RECEIVER REMOTE CTRL 40.0KHZ TOP / IR Remote Receiver 40kHz 45°/35° 15m 3-Pin RSIP-A3 Tube
Need more? Email Us
ECAD model for RPM7140-H4R
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP
Sharp Microelectronics
RECEIVER IR REMOTE 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE281QKVF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention