EN
  • EN
  • DE

24AA02HT-I/LT

Part No 24AA02HT-I/LT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C SC70-5  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 24AA02
Other Names 24AA02HT-I/LTCT,24AA02HTILT,24AA02HT-I/LTTR,24AA02HT-I/LTDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254588-24AA02HT-I/LT
Ultra Librarian 3D Model Ultra Librarian 24AA02HT-I/LT CAD Model

Description

Product Overview: 24AA02HT-I/LT

The 24AA02HT-I/LT is a high-temperature, 2 Kbit Electrically Erasable PROM (EEPROM) from the renowned semiconductor manufacturer, Microchip Technology. Designed to operate under extreme environmental conditions, this EEPROM is an ideal choice for applications requiring data storage that can withstand temperatures ranging from -40°C to +150°C.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Temperature Range: High-temperature endurance, with operational range from -40°C to +150°C.
  • Interface: I2C (2-Wire) serial interface, facilitating easy integration into a wide array of systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (max.), allowing for efficient data management.
  • Low Power Consumption: Designed for low-power operations, making it suitable for battery-powered devices.
  • Packaging: Available in a 2x3 mm TDFN package, ensuring a compact footprint for space-constrained applications.
  • Reliability: Built with Microchip's commitment to quality, providing a reliable EEPROM solution.

Applications

The robust nature of the 24AA02HT-I/LT makes it an excellent choice for a variety of challenging applications. It is particularly well-suited for:

  • Industrial and automotive systems that operate in high-temperature environments.
  • Data logging systems that require stable memory performance over a wide temperature range.
  • Oil and gas exploration equipment where high temperature and pressure conditions are prevalent.
  • Aerospace and avionics applications where reliability and durability are critical.

Ordering and Compliance

When ordering the 24AA02HT-I/LT, it is important to consider the compliance standards required for your application. Microchip Technology ensures that this EEPROM adheres to rigorous industry standards for quality and reliability. For specific ordering and compliance information, please refer to the official Microchip Technology datasheet or contact their customer support for assistance.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess