EN
  • EN
  • DE

LT3799EMSE#TRPBF

Part No LT3799EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback
Number of Outputs 1
Frequency 25kHz to 300kHz
Dimming Triac
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 94984-LT3799EMSE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3799EMSE#TRPBF CAD Model

Description

Product Overview: LT3799EMSE#TRPBF

The LT3799EMSE#TRPBF is a highly innovative offline LED driver with power factor correction, engineered by Linear Technology, which is renowned for its high-performance analog integrated circuits. This sophisticated component is specifically designed to meet the stringent requirements of LED lighting applications that demand reliable, efficient, and high-quality power delivery.

Key Features

  • Active Power Factor Correction: The LT3799EMSE#TRPBF boasts an active power factor correction feature that ensures a power factor of greater than 0.97, which is crucial for energy efficiency and compliance with lighting regulations.
  • Isolated Flyback Controller: It utilizes an isolated flyback controller that enables it to deliver a tightly regulated output voltage or current without the need for an optocoupler.
  • Wide Input Voltage Range: This product is designed to operate over a wide input voltage range, accommodating variations in the power supply and ensuring consistent performance.
  • Deep Dimming Capability: The LT3799EMSE#TRPBF supports deep dimming, which allows for a broad range of light output levels, enhancing the versatility of the lighting solution.

Applications

The driver's robust design makes it suitable for a variety of challenging applications, including:

  • Industrial and commercial LED lighting
  • Street lighting
  • Area lighting
  • Emergency lighting

Package and Quality Assurance

The LT3799EMSE#TRPBF comes in a compact MSOP-16 (Medium Shrink Outline Package) that ensures a minimal footprint on the circuit board. This packaging is ideal for designs where space is at a premium. Linear Technology ensures that each component meets rigorous quality standards, providing reliability and performance that designers and consumers can trust.

Environmental Compliance

Linear Technology is committed to environmental stewardship. The LT3799EMSE#TRPBF is RoHS compliant, ensuring that it is manufactured with a focus on sustainability and minimal environmental impact.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0187 $60.1870
24+ $4.9388 $118.5312
37+ $4.7840 $177.0080
50+ $4.6304 $231.5200
65+ $4.4756 $290.9140
87+ $4.0125 $349.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess