Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 50% at 5mA
Current Transfer Ratio (Maximum) 600% at 5mA
Turn On / Turn Off Time 3μs, 2.3μs
Rise / Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279712-VO617A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VO617A CAD Model

Description

The VO617A is a high-performance optocoupler manufactured by Vishay Semiconductor Opto Division.

  • Supply and Demand Status: Balanced
  • Applications: Digital logic ground isolation, line receiver, and power supply regulation
  • Package: 4-DIP
  • Maximum Isolation Voltage: 5300Vrms
  • Maximum Output Voltage: 80V
  • Input Current: 5mA

You May Also Be Interested in

Vishay
OPTOISOLTR 8.2KV 1CH TRANS 4-SMD
Lowest to $3.5726
ECAD model for CNY65ST
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8-DIP
Lowest to $3.5470
ECAD model for LH1262CB
Vishay
OPTOISO 4.42KV 1CH PHVOLT 8-SMD
Need more? Email Us
ECAD model for IL300-X009T
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH TRANS 6-MFSOP
Need more? Email Us
ECAD model for TLP293(E
Vishay
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Need more? Email Us
ECAD model for VO610A-4X017T
Renesas Electronics America
OPTOISO 2.5KV TRANS 4-MINI-FLAT
Need more? Email Us
ECAD model for PS2911-1-AX
TT Electronics
OPTOISOLATOR 6KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for OPI7002
Renesas Electronics America
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for PS8501L3-AX
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for TCET4100

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1766 $50.3310
695+ $0.1449 $100.7055
1,070+ $0.1404 $150.2280
1,475+ $0.1358 $200.3050
1,905+ $0.1313 $250.1265
2,550+ $0.1177 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention