EN
  • EN
  • DE

LT3762EFE#PBF

Part No LT3762EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description 60V SYNCHRONOUS BOOST LED CONTRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Maximum) 38.5V
Voltage - Output 60V
Frequency 90kHz ~ 1.24MHz
Dimming Analog, PWM
Applications Automotive, Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812676-LT3762EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3762EFE#PBF CAD Model

Description

Product Overview: LT3762EFE#PBF from Linear Technology

The LT3762EFE#PBF is a high-performance DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This component is engineered to provide efficient power management and is ideal for a wide range of applications, including LED lighting, automotive, industrial, and general-purpose power supply systems. The LT3762EFE#PBF is notable for its robust feature set, which enables precise control and high reliability in demanding environments.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 60V, making it versatile for various power sources and systems.
  • Adjustable and Synchronizable Frequency: It offers an adjustable switching frequency from 100kHz to 1MHz, which can also be synchronized to an external clock.
  • Constant-Current and Constant-Voltage Regulation: The LT3762EFE#PBF is capable of constant-current and constant-voltage regulation, which is essential for applications such as driving high-brightness LEDs.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing its durability and lifespan.
  • Robust Packaging: It comes in a thermally enhanced 16-lead TSSOP package, which provides improved thermal performance and space efficiency.

Applications

The LT3762EFE#PBF is suitable for a variety of applications, including:

  • LED Driver Circuits
  • Automotive and Avionic Lighting
  • Industrial Lighting
  • General Purpose High Voltage Power Supplies

Performance and Reliability

Linear Technology's LT3762EFE#PBF is designed to deliver high efficiency and accuracy. It features programmable current sensing with a monitor output, which is critical for applications that require precise control over the power delivery. Additionally, its open LED protection and short-circuit protection ensure the system's safety and reliability under various conditions.

With its advanced design and comprehensive protection features, the LT3762EFE#PBF stands out as a reliable power solution for designers looking to create efficient and robust systems. Whether for sophisticated LED arrays or general power conversion needs, this converter meets the high standards expected from Linear Technology products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess