EN
  • EN
  • DE

LT3652HVEDD#TRPBF

Part No LT3652HVEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12-DFN / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 3.3V Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 4 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Maximum)
Voltage Supply MAX 34V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781177-LT3652HVEDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3652HV
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3652HVEDD#TRPBF CAD Model

Description

The LT3652HVEDD#TRPBF is a highly sophisticated power tracking battery charger designed by Linear Technology for modern electronic applications. This charger is specifically tailored for charging a wide range of battery chemistries, including lead-acid, Li-Ion, and Li-Polymer batteries. It is a versatile component that operates over a wide input voltage range and provides an adjustable charging current up to 2A, making it suitable for various portable devices, automotive and industrial applications.

Key Features:

  • Wide Input Voltage Range: The device can handle input voltages from 4.95V to 32V, which is ideal for applications with fluctuating power sources.
  • Adjustable Charge Current: Users can set the charge current from 0.1A to 2A via a single resistor, providing flexibility for different battery capacities and sizes.
  • Power Tracking: The LT3652HVEDD#TRPBF employs power tracking to maximize the use of available input power, which is essential for solar-powered applications.
  • Multiple Charging Stages: The charger implements a multistage charging process, including preconditioning, constant current, and constant voltage phases, to ensure the battery is charged efficiently and safely.
  • Temperature Monitoring: An internal temperature sensor circuit protects the battery by suspending charge if it detects an unsafe temperature condition.
  • Charge Status Output: The device provides real-time charge status through its charge status output pins, facilitating easy integration with user interfaces or microcontrollers.

Applications:

  • Portable Electronic Devices
  • Automotive Equipment
  • Industrial Systems
  • Solar-Powered Charging Systems

The LT3652HVEDD#TRPBF is available in a compact, low-profile (3mm x 3mm) DFN package, which is RoHS compliant and suitable for automated assembly processes. It is a reliable and efficient solution for designers looking to integrate a robust charging system into their projects. With its advanced features and proven performance, this battery charger from Linear Technology stands out as a top choice for managing the power needs of rechargeable batteries.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess