EN
  • EN
  • DE

LT3467AEDDB#TRMPBF

Part No LT3467AEDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Voltage 40 V
Min Input Voltage 2.4 V
Min Operating Temperature -40 °C
Min Output Voltage 1.255 V
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 1.1 A
Output Type Adjustable
Output Voltage 40 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2.1 MHz
Synchronous Rectifier No
Topology Boost, Flyback, SEPIC
Win Source Part Number 1000393-LT3467AEDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3467AEDDB#TRMPBF CAD Model

Description

Product Overview: LT3467AEDDB#TRMPBF

The LT3467AEDDB#TRMPBF is a high-performance, versatile switching regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This component is particularly suited for situations requiring a compact, efficient, and reliable solution to generate a stable output voltage from a varying input source.

Key Features

  • Integrated Boost Converter: The LT3467AEDDB#TRMPBF houses an integrated boost converter with a 1.3A, 40V internal switch, allowing it to step up input voltages to higher output levels efficiently.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 16V, making it suitable for applications powered by single-cell Li-Ion batteries or multi-cell battery stacks, as well as standard 5V and 12V power rails.
  • Adjustable Output Voltage: Users can set the output voltage up to 40V through external resistors, providing flexibility for various design requirements.
  • High Frequency Operation: With a switching frequency of 1.3MHz, the LT3467AEDDB#TRMPBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the product.

Applications

The LT3467AEDDB#TRMPBF is ideal for a variety of applications, including:

  • Portable Electronics
  • Medical Devices
  • Telecommunications
  • Automotive Systems
  • Industrial Controls

Package and Availability

This device is offered in a small 10-lead (3mm x 3mm) DFN package, which is optimal for space-constrained applications. Additionally, the LT3467AEDDB#TRMPBF is available in tape and reel packaging, denoted by the suffix #TRMPBF, facilitating efficient assembly for high-volume production.

Conclusion

In summary, the LT3467AEDDB#TRMPBF by Analog Devices Inc. is an exceptional choice for designers seeking a compact, high-frequency, and adjustable output voltage boost converter. Its wide input voltage range, integrated switch, and thermal protection make it a versatile and reliable component for a diverse array of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1943 $55.7487
20+ $5.0825 $101.6500
31+ $4.9237 $152.6347
42+ $4.7649 $200.1258
55+ $4.6061 $253.3355
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess