EN
  • EN
  • DE

PM5324H-FI

Part No PM5324H-FI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA / Telecom IC SONET/SDH 1292-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function SONET/SDH
Interface SFI-4
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 1292-FCBGA
Base Product Number PM5324
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 930725-PM5324H-FI
Ultra Librarian 3D Model Ultra Librarian PM5324H-FI CAD Model

Description

Microchip Technology's PM5324H-FI Product Overview

The PM5324H-FI is a cutting-edge integrated circuit (IC) developed by Microchip Technology, renowned for its innovation in the field of microcontroller and analog semiconductors. This particular product is designed to cater to the demanding needs of modern electronic systems, providing a high level of performance, reliability, and versatility.

Key Features

  • High Integration: The PM5324H-FI incorporates multiple functions into a single chip, which can reduce the overall component count and save on board space, making it ideal for compact designs.
  • Power Efficiency: With advanced power management features, this IC helps in reducing power consumption, which is crucial for battery-operated devices and energy-sensitive applications.
  • Rugged Design: The product is built to withstand harsh industrial environments, featuring extended temperature ranges and robustness against electrical disturbances.
  • Flexibility: Microchip's PM5324H-FI is designed to be adaptable to a variety of applications, thanks to its configurable options and support for multiple communication protocols.

Applications

The PM5324H-FI is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM5324H-FI is backed by rigorous testing and validation to ensure it meets industry standards for quality and performance. In addition, Microchip provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate this IC into their projects.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

Intersil
Lowest to $4.8140
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess