EN
  • EN
  • DE

LM61430AFSQRJRRQ1

Part No LM61430AFSQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 3-A, LOW  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61430AFSQRJRRQ1DKR,296-LM61430AFSQRJRRQ1CT,296-LM61430AFSQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 999179-LM61430AFSQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61430AFSQRJRRQ1 CAD Model

Description

The LM61430AFSQRJRRQ1 is a state-of-the-art automotive-grade synchronous buck converter designed and manufactured by Texas Instruments (TI). This power management integrated circuit (PMIC) is engineered to deliver high efficiency and reliability for a wide range of automotive applications. The device is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry.

Key Features

  • Wide Input Voltage Range: The LM61430AFSQRJRRQ1 operates with an input voltage range from 3.8V to 36V, making it versatile for various automotive power supply systems.
  • High Output Current: It can deliver an output current up to 3A, suitable for powering core components in automotive electronics.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable from 400 kHz to 2.2 MHz, allowing designers to optimize performance for specific applications.
  • High Efficiency: With its synchronous step-down voltage conversion, the device achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Thermal Performance: The LM61430AFSQRJRRQ1 is available in a thermally enhanced 3.5mm x 3.5mm HotRod™ QFN package, which significantly improves thermal dissipation.
  • Robust Protection Features: It includes features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions.

Applications

The robust design and high efficiency of the LM61430AFSQRJRRQ1 make it an ideal choice for a range of automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality. The LM61430AFSQRJRRQ1 is no exception, with its AEC-Q100 qualification, it ensures that the product will perform reliably in the harsh environments that automotive applications often present. TI's design and manufacturing processes are geared towards ensuring the highest levels of performance and durability for the automotive market.

For more information, technical specifications, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2262 $50.7144
29+ $3.4676 $100.5604
45+ $3.3593 $151.1685
62+ $3.2509 $201.5558
80+ $3.1425 $251.4000
107+ $2.8175 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess