Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 2.3A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1059439-LT3518IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3518IUF#PBF CAD Model

Description

Product Overview: LT3518IUF#PBF

The LT3518IUF#PBF is a versatile and robust LED driver integrated circuit (IC) from Linear Technology, designed to provide a complete solution for driving high-power LEDs with precision and efficiency. This compact and highly integrated IC is ideal for a wide range of applications, including automotive lighting, industrial displays, and general illumination.

Key Features

  • Wide Input Voltage Range: The device operates with a supply voltage from 3V to 30V, making it well-suited for applications with varying input conditions.
  • Internal 2.3A Switch: The LT3518IUF#PBF includes an internal 2.3A, 45V switch that can drive up to eight 350mA white LEDs in series from a 12V input, delivering in excess of 20 watts.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.2MHz, allowing designers to optimize efficiency while minimizing external component sizes.
  • PWM and Analog Dimming: It features both PWM and analog dimming capabilities, providing flexibility in controlling the brightness of the LEDs.
  • Robust Thermal Performance: The LT3518IUF#PBF is available in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal dissipation.

Protection Features

  • Open LED Protection: The IC protects against open LED conditions, ensuring reliability and safety in the event of a circuit interruption.
  • Short-Circuit Protection: It also includes short-circuit protection, which safeguards the device and the LEDs from potential damage.
  • Thermal Shutdown: An internal thermal shutdown feature provides additional protection by turning off the device if it reaches an excessive temperature.

Applications

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • LED Backlights
  • General Purpose LED Illumination

The LT3518IUF#PBF from Linear Technology is a highly-integrated and efficient solution for driving high-brightness LEDs. Its comprehensive set of features and protections makes it a reliable and flexible choice for advanced lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
Analog Devices Inc.
LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to $8.6510
ECAD model for LT3760EFE#PBF
Microchip Technology
IC LED DRIVER CTRLR PWM 40QFN / LED Driver IC 3 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 40-QFN (6x6)
Need more? Email Us
ECAD model for HV9989K6-G-M935
ON Semiconductor
IC LED DRIVER LIN 100MA 16SOIC
Lowest to $7.5132
ECAD model for MC10SX1130DR2G
Analog Devices Inc.
IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Need more? Email Us
ECAD model for LTM8005EY#PBF
Microchip Technology
IC LED DRIVER 4 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2040AU
Analog Devices Inc.
LT8391 - 60V Synchronous 4-Switch Buck-Boost LED Controller with Spread Spectrum
Lowest to $21.1766
ECAD model for LT8391EFE#PBF
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to $17.1364
ECAD model for LT3761IMSE#PBF
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to $16.2986
ECAD model for LT3596IUHG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9380 $59.6900
12+ $9.7953 $117.5436
18+ $9.4892 $170.8056
25+ $9.1831 $229.5775
32+ $8.8770 $284.0640
43+ $7.9587 $342.2241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention