EN
  • EN
  • DE

LT3517FE

Part No LT3517FE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828532-LT3517FE
Ultra Librarian 3D Model Ultra Librarian LT3517FE CAD Model

Description

The LT3517FE is a highly versatile, high voltage isolated flyback converter IC designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This advanced converter IC is specifically engineered to address the needs of applications requiring efficient power conversion with galvanic isolation.

Key Features:

  • Wide Input Voltage Range: The LT3517FE operates over a wide input voltage range of 3V to 40V, making it suitable for a variety of power sources, from single-cell Li-ion batteries to automotive inputs.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The device's innovative design eliminates the need for a third winding or an opto-isolator for output voltage regulation, simplifying the design and reducing the overall component count.
  • Integrated 1.25A NPN Power Switch: With an integrated 1.25A NPN power switch, the LT3517FE can deliver significant power output while maintaining a compact footprint.
  • Programmable Soft-Start Function: The programmable soft-start function allows for controlled ramp-up of output voltage, which helps to prevent inrush current at startup and provides a smoother power-up sequence.
  • Boundary Mode Operation: The device operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in a quasi-resonant zero voltage switching that minimizes switching losses and improves efficiency.

Applications:

The LT3517FE is ideal for various applications that require isolated power delivery. It is commonly used in:

  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment
  • Isolated Automotive Power Supplies
  • Power Over Ethernet (PoE) Applications

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT3517FE meets the highest standards of reliability and performance. The device is available in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal dissipation, ensuring stable operation across a wide range of environmental conditions.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess