EN
  • EN
  • DE

LT3517EUF#PBF

Part No LT3517EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 1.5A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 020408-LT3517EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3517EUF#PBF CAD Model

Description

Linear Technology's LT3517EUF#PBF - A Comprehensive Overview

The LT3517EUF#PBF is a versatile, high-performance integrated circuit from Linear Technology, designed to address the needs of advanced lighting and display applications. This robust component is a highly integrated, multi-output LED driver that simplifies the design and deployment of complex LED arrangements, making it an ideal choice for engineers and designers looking to create efficient, reliable lighting solutions.

Key Features

  • Wide Input Voltage Range: The LT3517EUF#PBF operates with an input voltage range of 3V to 30V, accommodating a variety of power supplies and ensuring compatibility with both low and high voltage systems.
  • Multiple LED Outputs: It features three independent LED outputs, each capable of driving up to ten white LEDs in series, providing significant flexibility in managing multi-string LED configurations.
  • High Efficiency: This LED driver boasts efficiencies up to 84%, reducing power loss and heat generation, thereby extending the life of the product and the LEDs it drives.
  • Integrated 2.3A Switch: With an integrated 2.3A, 36V switch, the LT3517EUF#PBF can deliver high power to the LEDs, ensuring bright and consistent illumination.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.1MHz, allowing designers to optimize the driver for their specific application and avoid critical noise-sensitive frequency bands.
  • Dimming Capabilities: It offers true color PWM dimming, delivering 3000:1 dimming ratio for LED brightness control without color shift, which is crucial for display applications.

Protection and Reliability

The LT3517EUF#PBF is not only efficient but also designed with protection features that safeguard the IC and the LEDs it powers. It includes open LED protection, short-circuit protection, and thermal shutdown, ensuring long-term reliability and stable operation under a variety of conditions.

Applications

Suitable for a wide range of applications, the LT3517EUF#PBF can be used in automotive and industrial lighting, backlighting for LCD displays, and general-purpose LED illumination. Its compact QFN package makes it an excellent choice for space-constrained applications while providing the performance necessary for demanding environments.

In conclusion, the LT3517EUF#PBF from Linear Technology is a high-quality, feature-rich LED driver that offers designers the efficiency, flexibility, and reliability required to drive complex LED systems in modern lighting and display technologies.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1815 $60.9075
11+ $9.9951 $109.9461
16+ $9.6827 $154.9232
22+ $9.3704 $206.1488
28+ $9.0581 $253.6268
37+ $8.1210 $300.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess