EN
  • EN
  • DE

MAX994EUD

Part No MAX994EUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) -
Current - Quiescent (Max) 24µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number MAX994
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355669-MAX994EUD
Ultra Librarian 3D Model Ultra Librarian MAX994EUD CAD Model

Description

The MAX994EUD from Maxim Integrated is a high-performance, quad comparator that offers precision operation with dual supply voltages ranging from 3V to 5V. This device is designed to provide fast response times with a propagation delay of just 10µs, making it suitable for a variety of time-sensitive applications in both consumer and industrial markets.

Key Features

  • Low Voltage Operation: The MAX994EUD operates effectively at supply voltages of 3V to 5V, which makes it ideal for battery-powered devices and low-voltage systems.
  • Low Power Consumption: With its low-power design, this comparator draws minimal current, thereby extending battery life and reducing power costs in portable and power-sensitive applications.
  • Fast Response Time: The device boasts a quick propagation delay of only 10µs, ensuring rapid signal processing and timely system responses.
  • Quad Comparators: The integration of four independent comparators in a single package allows for compact and efficient design, saving space on the PCB and reducing the overall component count.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, which is critical for stable operation in noisy environments.
  • Wide Operating Temperature Range: The MAX994EUD is designed to operate over a broad temperature range, making it adaptable to various operating conditions.

Applications

The MAX994EUD is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Battery-Powered Systems
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • Multiple Limit Comparators
  • Timer Circuits

Package and Reliability

Enclosed in a compact 14-pin TSSOP package, the MAX994EUD is engineered for space-constrained applications. Maxim Integrated ensures reliability and performance, making this comparator a dependable choice for design engineers.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess