EN
  • EN
  • DE

LT3485EDD-1#PBF

Part No LT3485EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN / Photoflash Capacitor Charger 10-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Operating Supply Voltage 1.7 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781053-LT3485EDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3485
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-1#PBF CAD Model

Description

The LT3485EDD-1#PBF is a high-performance integrated power converter produced by Linear Technology, now part of Analog Devices. This compact and efficient device is designed to deliver a step-up (boost) voltage conversion with a wide input voltage range, making it ideal for battery-powered and low-voltage systems.

Key Features

  • Adjustable Output Voltage: The LT3485EDD-1#PBF allows for an adjustable output voltage, which can be set by the user with external resistors to suit various application requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 16V, accommodating multiple power sources including single-cell lithium-ion batteries.
  • Integrated Power Switch: With an internal 350mA power switch, the device can streamline design efforts and reduce external component count.
  • High Efficiency: The power converter features high efficiency, which is essential for portable and battery-powered applications where power conservation is critical.
  • Low Quiescent Current: It boasts a low quiescent current under the operation, further enhancing its suitability for power-sensitive applications.
  • Soft-Start Function: The soft-start function limits inrush current during startup, providing a safer and more controlled power-up sequence.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Compact Package: Packaged in a small 10-lead (3mm × 3mm) DFN, the LT3485EDD-1#PBF is ideal for space-constrained applications.

Applications

The versatile nature of the LT3485EDD-1#PBF makes it suitable for a wide range of applications, including but not limited to:

  • Portable Lighting
  • Handheld Devices
  • Medical Devices
  • Wireless Sensors
  • Small LCD Displays

With its combination of features and performance, the LT3485EDD-1#PBF is an excellent choice for designers looking for a reliable and efficient voltage boost solution in their compact electronic systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess