EN
  • EN
  • DE

LT3485EDD-0#PBF

Part No LT3485EDD-0#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN / Photoflash Capacitor Charger 10-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Operating Supply Voltage 1.7 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781052-LT3485EDD-0#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3485
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-0#PBF CAD Model

Description

The LT3485EDD-0#PBF is a robust and versatile integrated circuit from Linear Technology, designed to cater to a wide range of power management applications. This component is particularly suitable for portable devices due to its compact size and efficient power conversion capabilities.

Key Features:

  • Integrated Power Switch: The device includes an internal 2A, 40V power switch, which simplifies the design by eliminating the need for an external power switch.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 16V, making it compatible with multiple power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, which provides flexibility for various applications requiring different voltage levels.
  • Low Quiescent Current: The quiescent current is less than 1μA in shutdown, ensuring power conservation in standby modes.
  • High Frequency Operation: Its high switching frequency of 1.2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.

Applications:

  • LED Drivers
  • Portable Lighting
  • Battery-Powered Equipment
  • Photoflash Capacitor Chargers
  • Organic LED (OLED) Displays
  • Local Power Supplies

The LT3485EDD-0#PBF is housed in a compact DFN package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a low thermal resistance package, ensuring reliable operation even under high power or high ambient temperature conditions.

Linear Technology's LT3485EDD-0#PBF is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its combination of high efficiency, flexible voltage options, and small form factor, this product is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess