EN
  • EN
  • DE

LT3447EDD

Part No LT3447EDD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071625-LT3447EDD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3447EDD CAD Model

Description

Product Overview: LT3447EDD from Linear Technology

The LT3447EDD is a high-performance, adjustable frequency, monolithic step-down switching regulator from Linear Technology. This compact and efficient power management integrated circuit is designed to deliver continuous output currents up to 600mA to loads with input voltage ranging from 3.3V to 36V, making it an excellent choice for a wide array of portable and industrial applications.

Key Features:

  • Wide Input Voltage Range: The LT3447EDD operates with an input voltage from 3.3V to 36V, accommodating a variety of power sources from single-cell lithium-ion batteries to industrial voltage rails.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 2.5MHz via an external resistor, allowing for flexibility in balancing efficiency and external component size.
  • High Efficiency: The device features a high efficiency of up to 85%, which helps reduce power loss and improve battery life in portable applications.
  • Low Shutdown Current: The LT3447EDD boasts a low shutdown current of less than 1µA, which is critical for power conservation in battery-powered devices during standby mode.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting both the regulator and the overall system from overheating.

Applications:

The versatility of the LT3447EDD makes it suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • Distributed Power Systems

Package Information:

The LT3447EDD is offered in a 10-pin (3mm x 3mm) DFN package with a thermally enhanced pad for improved heat dissipation. This small footprint package is ideal for space-constrained applications requiring a high level of power efficiency.

Conclusion:

With its wide input voltage range, adjustable switching frequency, and high efficiency, the LT3447EDD from Linear Technology is a robust power solution that meets the needs of diverse electronic systems. Its low shutdown current and thermal protection make it a reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess