EN
  • EN
  • DE

HCF40105BE

Part No HCF40105BE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061888-HCF40105BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40105BE CAD Model

Description

STMicroelectronics HCF40105BE 4-Bit x 4-Word FIFO Register

The HCF40105BE from STMicroelectronics is a high-quality, integrated circuit designed as a 4-bit by 4-word FIFO (First In First Out) register. This versatile component is crafted with precision to ensure reliable data storage and retrieval in a sequential manner, making it an essential building block for a wide variety of digital systems that require data buffering.

Constructed using silicon gate C2MOS technology, the HCF40105BE offers a robust and power-efficient solution for your electronic designs. Its primary function is to serve as a temporary storage device that allows data to be written into and read from its memory in a FIFO sequence. This ensures that the first data entered is the first to be retrieved, a critical feature for maintaining the order of data in applications such as data communication, processors, and digital signal processing.

The device features a 4-bit wide data path, which allows for the parallel processing of 4-bit chunks of data, enhancing the speed and efficiency of data handling. The 4-word depth provides sufficient buffer space for many applications while maintaining a compact form factor. With its simple and reliable interface, the HCF40105BE can be easily integrated into various digital systems.

Key specifications of the HCF40105BE include:

  • Operating Voltage Range: 3V to 20V
  • Low Power Consumption: Ensures energy efficiency in your designs
  • Medium Speed Operation: 8MHz (typ.) at VDD = 10V
  • Fully Static Operation: Provides stability and reliability in operation
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1µA at 18V: Ensures minimal disturbance from input signals
  • 5V, 10V, and 15V Parametric Ratings

The HCF40105BE is encapsulated in a 16-pin dual in-line package (DIP), which is widely used and easily handled in electronic circuits. Its compatibility with JEDEC standard no. 13B ensures that it can be replaced or integrated with other standard components without hassle. Whether you're designing a new system or upgrading an existing one, the HCF40105BE from STMicroelectronics is a reliable and efficient choice for your FIFO register needs.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess