EN
  • EN
  • DE

ISP1105W

Part No ISP1105W
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Advanced Universal Serial Bus transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 091018-ISP1105W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1105W CAD Model

Description

Product Overview: NXP ISP1105W Universal Serial Bus Transceiver

The NXP ISP1105W is a cutting-edge Universal Serial Bus (USB) transceiver chip designed to facilitate high-speed data transfer and communication for a wide array of electronic devices. This versatile transceiver is an ideal solution for applications requiring USB connectivity, such as smartphones, tablets, laptops, and embedded systems.

The ISP1105W operates in compliance with the USB 2.0 specification and supports both full-speed (12 Mbps) and high-speed (480 Mbps) data rates, ensuring rapid and reliable data exchange. This makes the product suitable for a broad range of USB-enabled devices that demand high-speed data transmission capabilities.

One of the key features of the ISP1105W is its low-power consumption, which is critical for battery-operated devices. The device also supports advanced power management techniques, including a suspend mode that significantly reduces power usage when the USB interface is not active. This feature helps in prolonging the battery life of portable devices, making it a highly energy-efficient solution for modern electronics.

The NXP ISP1105W is equipped with an integrated 3.3V voltage regulator, which simplifies the power supply design and reduces the need for external components. This integration not only saves space on the circuit board but also helps in reducing the overall cost and complexity of the system design.

For enhanced versatility, the ISP1105W supports both the UTMI (USB 2.0 Transceiver Macrocell Interface) and the ULPI (UTMI+ Low Pin Interface) standards, allowing for easy integration with a variety of USB controllers and processors. The transceiver's small footprint in a compact HVQFN24 package makes it an excellent choice for space-constrained applications.

In summary, the NXP ISP1105W USB transceiver is a robust, high-performance solution that offers a combination of high-speed data transfer, low power consumption, and ease of integration, making it a top choice for developers and manufacturers of USB-enabled devices.

You May Also Be Interested in

Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $5.4782
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess