EN
  • EN
  • DE

ISP1362BDTM

Part No ISP1362BDTM
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Full Speed/High Speed USB OTG Controller USB 2.0 3.3V 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
No 350469
Win Source Part Number 037075-ISP1362BDTM
Family Name ISP1362
Introduction Date September 13, 2002
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1362BDTM CAD Model

Description

The NXP ISP1362BDTM is a versatile, high-performance USB interface device that serves as a bridge between USB and peripheral hardware in embedded systems. This product is designed to streamline the integration of USB connectivity into various applications, making it an ideal solution for developers looking to enhance their products with fast and reliable USB communication capabilities.

Key Features

  • USB 2.0 Compliance: The ISP1362BDTM is fully compliant with the USB 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.
  • Dual Role Capabilities: It can operate as either a USB host or a USB peripheral, providing flexibility in various use cases and system designs.
  • Integrated Physical Layer (PHY): The device includes a built-in PHY, reducing the need for external components and simplifying the overall design process.
  • Multiple Interfaces: It features a parallel interface for connection with microcontrollers or processors, as well as dedicated endpoints for efficient data handling.
  • On-Chip Memory: Comes with on-chip memory buffers for endpoint data storage, which helps in managing data flow and enhancing overall system performance.

Applications

The ISP1362BDTM is suitable for a wide range of applications, including but not limited to:

  • Printers and Scanners
  • External Storage Devices
  • Portable Medical Equipment
  • Industrial Control Systems
  • Networking Equipment

Technical Specifications

With its robust design and advanced features, the NXP ISP1362BDTM provides a reliable solution for developers looking to implement USB functionality. The device is housed in a LQFP64 package, ensuring a compact footprint for space-constrained applications. Additionally, it supports a wide operating temperature range, making it suitable for industrial and outdoor environments.

For detailed technical specifications, datasheets, and support resources, developers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $9.6200
FPE
Lowest to $0.8281
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Omron
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess