EN
  • EN
  • DE

LT3405AES6TRPBF

Part No LT3405AES6TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071608-LT3405AES6TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3405AES6TRPBF CAD Model

Description

The LT3405AES6TRPBF is a versatile and efficient step-down converter integrated circuit (IC) produced by Linear Technology. This IC is designed to meet the needs of a wide range of applications requiring power conversion from a higher voltage to a lower voltage with high efficiency. It is particularly suitable for portable devices, due to its small footprint and low power consumption.

Key Features

  • Adjustable Output Voltage: The LT3405AES6TRPBF allows users to set the desired output voltage through external resistors, providing flexibility for different applications.
  • High Switching Frequency: With a switching frequency of up to 2.5MHz, this converter enables the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Low Quiescent Current: The quiescent current is minimized, making it an excellent choice for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the product.
  • SOT-23 Packaging: Packaged in a small SOT-23 package, the LT3405AES6TRPBF is optimized for space-constrained applications.

Applications

The LT3405AES6TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Small Power Supplies
  • Wireless Modems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3405AES6TRPBF is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of real-world applications. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

Ordering Information

The LT3405AES6TRPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, interested parties should consult the datasheet or contact Linear Technology's sales representatives.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess