The LT3400ES6 is a high-performance, low-power step-down DC/DC converter designed by Linear Technology, a company known for its robust and reliable power management solutions. This converter is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications that require efficient power conversion.
Key Features:
- Wide Input Voltage Range: The LT3400ES6 operates from an input voltage range of 3.3V to 25V, making it versatile for various supply voltages.
- Adjustable Output Voltage: Users can set the output voltage from 1.25V up to the input voltage level, providing flexibility for different voltage requirements.
- High Efficiency: With efficiencies up to 95%, this converter ensures minimal power loss during operation, making it suitable for battery-powered devices.
- Low Quiescent Current: The device features a quiescent current under 20uA in shutdown mode, which is excellent for preserving battery life in portable applications.
- Fast Transient Response: The LT3400ES6 provides a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
- Internal Switch: The device includes a 1.1A internal switch, which simplifies the design by reducing external component count.
Applications:
- Portable Instruments
- Battery-Powered Equipment
- Wireless Networking Devices
- Handheld Radios
- GPS Receivers
With its small size, high efficiency, and wide input voltage range, the LT3400ES6 is a perfect solution for designers looking to optimize power consumption while maintaining performance in their portable and space-sensitive applications. Linear Technology ensures that this product meets the highest quality and performance standards, providing a reliable power management solution for your designs.