Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827437-LD7575APS
Ultra Librarian 3D Model Ultra Librarian LD7575APS CAD Model

Description

The LD7575APS is a green-mode PWM controller designed for power supply applications, particularly optimized for flyback converters. Manufactured by Leadtrend, it aims to provide high performance, low standby power consumption, and cost-effectiveness. It integrates features that simplify power supply designs while ensuring reliability and high efficiency.

Applications:

  • Adapters for mobile devices (smartphones, tablets).
  • Power supplies for set-top boxes.
  • Chargers for battery-powered devices.
  • Standby power supplies for home appliances.
  • LED lighting power supplies.

Features:

  • Green-Mode Operation: Automatically adjusts the switching frequency to optimize efficiency at light loads.
  • Current Mode PWM Control: Offers excellent line regulation and load regulation performance.
  • Low Startup Current: Reduces power losses during startup and enables faster startup times.
  • Cycle-by-Cycle Current Limiting: Protects the external MOSFET from overcurrent conditions on a cycle-by-cycle basis.
  • Over Voltage Protection (OVP): Prevents damage to the load by limiting the maximum output voltage.
  • Over Load Protection (OLP): Protects the power supply from excessive current draw due to overload conditions.
  • Short Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit at the output.
  • Under Voltage Lockout (UVLO): Ensures stable operation and prevents malfunction at low input voltages.
  • Frequency Jittering: Reduces EMI and improves compliance with EMC standards.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to lower operating temperatures and reduced energy consumption.
  • Enhanced Protection: Offers comprehensive protection features to ensure reliable operation and prevent component failures.
  • Simplified Design: Reduces the number of external components required, making the design process easier and faster.
  • Low Standby Power Consumption: Helps meet stringent energy efficiency standards.
  • Improved EMI Performance: Reduces electromagnetic interference, ensuring stable operation in noisy environments.

Additional Details:

The LD7575APS utilizes a variable-frequency PWM scheme in green-mode operation for efficient performance across various load conditions. It includes built-in slope compensation to prevent subharmonic oscillation at higher duty cycles. The device is available in a compact package suitable for space-constrained applications. The integrated protection features enhance the robustness and reliability of the power supply. The precise control offered by the current-mode architecture guarantees stable and efficient power delivery over a wide range of input voltages and output loads. The IC is designed to be compatible with various external components, offering design flexibility. The soft-start function minimizes stress on the power MOSFET and secondary diode during startup, enhancing the overall reliability of the system. Green-mode operation improves overall efficiency, particularly at light loads, making this controller very energy efficient.

You May Also Be Interested in

Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention