Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 36V
Maximum Dropout Voltage 1.6V at 1.1A
Output Current 1.1A
Current - Quiescent (Iq) 500μA
Maximum Supply Current 30mA
PSRR 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Family Part Number LT3080
Manufacturer Pack Quantity 78
MSL Level 1 (Unlimited)
Win Source Part Number 758380-LT3080EST#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3080EST#PBF CAD Model

Description

The LT3080EST#PBF is a versatile low dropout linear regulator from Linear Technology, designed to provide precision current control and a wide input voltage range. This innovative component is perfect for a variety of applications, including power supply regulation and post-regulation for switching supplies.

Key Features:

  • Adjustable Output: The output voltage can be set anywhere from 0V to V<sub>IN - 1V, making it highly adaptable for various applications.
  • Single Resistor Output Voltage Setting: One resistor from output to ground sets the output voltage, simplifying the design and reducing component count.
  • Wide Input Voltage Range: The device operates with a wide input voltage range from 1.1V to 36V, offering great flexibility for different power environments.
  • Low Dropout Voltage: The LT3080EST#PBF features a low dropout voltage, which is critical for applications requiring efficient operation close to the input supply voltage.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, allowing for flexibility in design and cost optimization.
  • Output Current: The device is capable of delivering up to 1.1A of continuous output current.
  • Thermal Protection: It includes internal protection against over-temperature events, ensuring reliable operation under a variety of conditions.
  • Compact Package: Available in a small surface-mount SOT-223 package, the LT3080EST#PBF is suitable for space-constrained applications.

Applications:

The LT3080EST#PBF is ideal for use in multiple applications where precision voltage regulation is crucial. These include:

  • Portable electronics
  • Post-regulation for switching power supplies
  • Industrial supplies
  • Power distribution systems
  • Battery-powered devices

With its robust design, precision control, and ease of use, the LT3080EST#PBF from Linear Technology is a preferred choice for engineers and designers seeking a reliable and flexible power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -12V 1.5A D2PAK
Lowest to $0.6205
ECAD model for L7912CD2T-TR
STMicroelectronics
Standard Regulator Pos 15V 0.5A 3-Pin(2+Tab) DPAK T/R / IC REG LDO 15V 0.5A DPAK
Lowest to $0.1676
ECAD model for L78M15ABDT-TR
STMicroelectronics
IC REG LDO 8V 1.5A TO220AB
Lowest to $0.2536
ECAD model for L7808ACV
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78M12CX
STMicroelectronics
IC REG LDO 15V 1.5A TO220FP
Lowest to $0.5818
ECAD model for L7815CP
STMicroelectronics
IC REG LDO -12V 1.5A TO220
Lowest to $0.3828
ECAD model for L7912ACV
STMicroelectronics
IC REG LDO 8V 1.5A D2PAK
Lowest to $0.5579
ECAD model for L7808CD2T-TR
STMicroelectronics
Lowest to $0.1202
ECAD model for L7812CV/AT
STMicroelectronics
IC REG LDO -18V 1.5A TO220AB
Need more? Email Us
ECAD model for L7918CV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,630 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention