EN
  • EN
  • DE

LT3013EFE2FNPBF

Part No LT3013EFE2FNPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071572-LT3013EFE2FNPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3013EFE2FNPBF CAD Model

Description

Product Overview: LT3013EFE#PBF

The LT3013EFE#PBF is a high-performance, low-dropout linear regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is specifically engineered to deliver continuous output current up to 250mA with a dropout voltage of 300mV at full load, which makes it an excellent choice for applications requiring a low voltage supply with minimal power loss.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 3V to 80V, providing versatility for use in a wide array of applications, from automotive to industrial systems.
  • Low Dropout Voltage: With a dropout voltage as low as 300mV at full load, the LT3013EFE#PBF ensures efficient operation, even when the input-to-output voltage differential is minimal.
  • Adjustable Output: Users can set the output voltage from 1.24V to 60V via an external resistor divider, offering flexibility to meet various design requirements.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, eliminating the need for ESR (Equivalent Series Resistance) network adjustments and allowing for a more straightforward and cost-effective design.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from overheating.
  • Reverse Battery Protection: It can withstand reverse battery installation without damage, and its quiescent current is reduced in reverse supply conditions.
  • No Protection Diodes Needed: The robust design of the LT3013EFE#PBF eliminates the need for additional protection diodes, simplifying the design and reducing component count.

Applications

The LT3013EFE#PBF is ideal for a variety of applications that demand high voltage inputs and a stable, low-voltage output. Its rugged design and comprehensive feature set make it suitable for automotive power supplies, industrial control systems, battery-powered equipment, and portable instrumentation devices.

Package and Reliability

This regulator is packaged in a thermally efficient TSSOP-16 package that provides excellent power dissipation characteristics. Its design is optimized for reliability, with a mean time between failures (MTBF) of 1.5 million hours, ensuring long-term performance in critical applications.

Overall, the LT3013EFE#PBF from Linear Technology represents a highly reliable and efficient solution for designers looking to optimize their power management systems with a versatile, high-voltage, low-dropout regulator.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess