EN
  • EN
  • DE

LT2178AIS8#PBF

Part No LT2178AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 70μV
Operating Supply Current 16μA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1059062-LT2178AIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT2178AIS8#PBF CAD Model

Description

Linear Technology's LT2178AIS8#PBF Precision Operational Amplifier

The LT2178AIS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, a renowned name in the field of analog integrated circuits. This precision op-amp is designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide array of applications, including test equipment, medical devices, and instrumentation.

With its precision specifications, the LT2178AIS8#PBF boasts a low offset voltage of just 50µV and a low input bias current of 400pA, ensuring accuracy in measurement and signal processing tasks. Its low noise performance, at 0.85µVp-p (0.1Hz to 10Hz), is crucial for applications that require clean and stable signal amplification.

The device operates over a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various system designs. Additionally, the LT2178AIS8#PBF features a high gain bandwidth product of 8MHz and a slew rate of 2.5V/µs, which, combined with the low noise performance, makes it suitable for high-speed amplifiers and filters.

The LT2178AIS8#PBF comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its industrial temperature range of -40°C to 85°C ensures reliable performance in harsh environments.

Key features of the LT2178AIS8#PBF include:

  • Precision specifications with low offset voltage and low input bias current
  • Low noise operation, ideal for sensitive applications
  • Flexible supply voltage range to accommodate various system requirements
  • High speed with a gain bandwidth product of 8MHz and a slew rate of 2.5V/µs
  • Compact and robust 8-pin SOIC package suitable for tight layouts
  • Industrial temperature range for operation in extreme conditions

Whether it's for a high-fidelity audio application, precision data acquisition, or any other scenario where signal integrity is paramount, the LT2178AIS8#PBF from Linear Technology stands out as a reliable and high-quality choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5047 $85.5047
2+ $82.8331 $165.6662
3+ $80.1605 $240.4815
4+ $77.4890 $309.9560
5+ $69.4733 $347.3665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess