EN
  • EN
  • DE

LT1970ACFE#TRPBF

Part No LT1970ACFE#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.6MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 3.6MHz
Current - Input Bias 160nA
Voltage - Input Offset 200μV
Operating Supply Current 7mA
Channel Output Current 800mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1058977-LT1970ACFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1970ACFE#TRPBF CAD Model

Description

The LT1970ACFE#TRPBF is a high-performance power operational amplifier designed and manufactured by Linear Technology, a company renowned for its advanced analog integrated circuits. This particular product is tailored for applications that demand high output current and wide input voltage range, making it an ideal choice for driving a variety of loads in industrial, automotive, and communications systems.

Key Features

  • High Output Current: Capable of delivering up to 500mA of continuous output current, this power op amp can drive heavy loads with ease.
  • Wide Input Voltage Range: With an operating input voltage range from 4.5V to 36V, the LT1970ACFE#TRPBF can accommodate a broad spectrum of power supplies and battery configurations.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to overheating, ensuring long-term reliability.
  • Adjustable Current Limit: Users can set a precise current limit to prevent overcurrent conditions, which is crucial for safeguarding both the op amp and the load it drives.
  • Output Disable Control: This feature allows the output to be disabled, providing an additional layer of control for power management and safety.

Applications

The versatility of the LT1970ACFE#TRPBF makes it suitable for a wide array of applications, including:

  • Power Supply Control
  • Motor Control and Drives
  • Audio Amplifiers
  • Actuator Drives
  • Test and Measurement Equipment

Package and Quality

The LT1970ACFE#TRPBF is offered in a TSSOP-16 package, which provides a compact footprint while still allowing for adequate heat dissipation. It is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes. Linear Technology ensures high-quality standards, and each device is rigorously tested to meet stringent performance criteria.

Conclusion

With its robust feature set and reliable performance, the LT1970ACFE#TRPBF from Linear Technology stands out as a superior solution for applications requiring a high-power operational amplifier. Its ability to drive significant loads while providing critical protection features makes it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0597 $62.1194
4+ $25.4849 $101.9396
7+ $24.6885 $172.8195
9+ $23.8921 $215.0289
11+ $23.0957 $254.0527
15+ $20.7065 $310.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess