EN
  • EN
  • DE

LT1963AEFE-3.3#PBF

Part No LT1963AEFE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 710893-LT1963AEFE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1963A
Introduction Date June 10, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-3.3#PBF CAD Model

Description

Product Overview: LT1963AEFE-3.3#PBF

The LT1963AEFE-3.3#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a fixed output voltage of 3.3V. This regulator is particularly suited for applications requiring optimal power supply performance, such as sensitive RF and mixed-signal circuits where the integrity of the power supply is critical.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for consistent operation.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for high-current applications.
  • Low Dropout Voltage: Features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Designed with low output noise, making it ideal for noise-sensitive applications such as audio and RF systems.
  • Stable with Low ESR Capacitors: Compatible with low ESR ceramic capacitors, which can improve performance and reliability.
  • Protection Features: Includes over-temperature and over-current protection, ensuring the longevity and safety of the device.
  • Thermal Performance: Housed in a TSSOP-16 package, which provides excellent thermal performance and a small footprint.

Applications

The LT1963AEFE-3.3#PBF is versatile and can be used in a variety of applications, including:

  • High-efficiency linear regulators
  • Post-regulation for switching supplies
  • Battery-powered instrumentation
  • Microprocessor supply
  • Low noise power supplies for RF and mixed-signal circuits

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1963AEFE-3.3#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of critical applications. The part number suffix 'PBF' indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

With its robust feature set and proven design, the LT1963AEFE-3.3#PBF stands out as a reliable choice for designers looking to optimize their power supply solutions with a high-quality, fixed-voltage LDO regulator.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9284 $59.5704
13+ $8.1464 $105.9032
20+ $7.8918 $157.8360
27+ $7.6373 $206.2071
34+ $7.3827 $251.0118
46+ $6.6190 $304.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,692 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess