EN
  • EN
  • DE

2N5359

Part No 2N5359
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192139-2N5359
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5359 CAD Model

Description

The 2N5359 is a silicon N-channel junction field-effect transistor (JFET) designed for low-noise amplifier applications, particularly at VHF and UHF frequencies. It's known for its high transconductance and low input capacitance, making it suitable for sensitive receiver front-ends and other high-impedance amplifier circuits.

Applications:

  • VHF/UHF Amplifiers: Used as a low-noise amplifier in VHF and UHF receiver front-ends.
  • Mixers: Employed in mixer circuits for signal conversion.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • RF Preamplifiers: Utilized in RF preamplifiers to boost weak signals.
  • High-Impedance Amplifiers: Suitable for applications requiring high input impedance.

Features:

  • N-Channel JFET: Offers low noise and high gain.
  • High Transconductance: Provides excellent amplification characteristics.
  • Low Input Capacitance: Minimizes signal loading and improves high-frequency performance.
  • High Input Impedance: Allows for efficient signal transfer from high-impedance sources.
  • Low Noise Figure: Ensures minimal signal degradation in sensitive amplifier applications.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals clearly.
  • Increased Amplifier Gain: High transconductance provides significant signal amplification.
  • Reduced Signal Loading: Low input capacitance minimizes signal attenuation.
  • Efficient Signal Transfer: High input impedance ensures optimal signal transfer from source to amplifier.
  • Enhanced System Performance: Overall improvement in the performance of RF and amplifier circuits.

Additional Details:

The 2N5359 is typically supplied in a TO-92 package. Key specifications include a gate-source breakdown voltage (VGS) of around 25V, a drain current (IDSS) ranging from a few milliamperes to tens of milliamperes (dependent on the specific device selection), and a low noise figure (NF) typically less than 3 dB at VHF frequencies. Proper biasing is crucial to achieve optimal performance. It's important to consult the datasheet for precise electrical characteristics and application guidelines. While perhaps superseded by newer devices, it still finds use in legacy equipment and hobbyist projects.

You May Also Be Interested in

Amd
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess