EN
  • EN
  • DE

LT1932ES6#TRMPBF

Part No LT1932ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1V
Maximum Supply Voltage 10V
Output Voltage 36V
Channel Output Current 40mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020345-LT1932ES6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1932ES6#TRMPBF CAD Model

Description

Introducing the LT1932ES6#TRMPBF DC/DC Converter

The LT1932ES6#TRMPBF is a highly efficient, fixed frequency, step-up DC/DC converter from Linear Technology, designed to operate as a constant current LED driver. Encased in a compact TSOT-23 package, this versatile component is ideal for portable applications where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • Wide Input Voltage Range: The LT1932ES6#TRMPBF operates with an input voltage range from 2.6V to 16V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations or other standard power supplies.
  • Adjustable Output Voltage: The output voltage can be set up to 36V, which is particularly beneficial for driving multiple LEDs in series, ensuring uniform brightness and improved performance.
  • High Switching Frequency: With a fixed switching frequency of 1.2MHz, the LT1932ES6#TRMPBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the application.
  • Constant Current and Constant Voltage Modes: This converter can be used for applications that require a constant current source, such as LED driving, as well as those needing a constant voltage, providing flexibility in design.
  • High Efficiency: The LT1932ES6#TRMPBF boasts efficiencies up to 84%, minimizing heat generation and maximizing battery life in portable applications.
  • Inherent Thermal Protection: The device includes thermal shutdown functionality, which protects the component under over-temperature conditions, ensuring reliability and longevity.

Applications

The LT1932ES6#TRMPBF is a versatile component that can be applied in various fields, such as:

  • Portable Lighting
  • LED Backlights
  • Battery-Powered Equipment
  • Display Bias Supplies

Its small size and high efficiency make it particularly well-suited for handheld devices, where extended battery life is essential, and space for electronic components is limited.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1932ES6#TRMPBF is no exception. It is designed and manufactured to meet the high standards expected from industry professionals, ensuring dependable performance in a wide range of applications.

Whether you're designing a new portable device or looking to improve the efficiency and reliability of an existing application, the LT1932ES6#TRMPBF offers a solution that combines performance, versatility, and Linear Technology's renowned quality.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0737 $50.7370
25+ $4.1630 $104.0750
38+ $4.0329 $153.2502
52+ $3.9028 $202.9456
67+ $3.7728 $252.7776
89+ $3.3825 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess