EN
  • EN
  • DE

LT3465AES6#TRMPBF

Part No LT3465AES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 16V
Output Voltage 30V
Channel Output Current 225mA (Switch)
Frequency 2.4MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 103767-LT3465AES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3465AES6#TRMPBF CAD Model

Description

LT3465AES6#TRMPBF - A High Power LED Driver from Linear Technology

The LT3465AES6#TRMPBF is a versatile and efficient high power LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This compact and robust IC is ideal for driving LEDs in a wide array of applications, ranging from portable lighting to backlighting in automotive and industrial settings. Its small form factor, combined with its high performance, makes it an excellent choice for space-constrained applications.

Key Features

  • Integrated Schottky Diode: The LT3465AES6#TRMPBF comes with an integrated Schottky diode, which simplifies the circuit design and reduces external component count, saving both space and cost.
  • Wide Input Voltage Range: This LED driver operates over a wide input voltage range of 2.5V to 16V, making it suitable for various power supply configurations, including single-cell Li-Ion batteries.
  • High Switching Frequency: A high switching frequency of up to 1.2MHz allows the use of small, low-cost inductors and capacitors, further minimizing the overall solution footprint.
  • Adjustable Output Voltage: The output voltage is adjustable, which provides flexibility in controlling the LED current to match specific requirements of different LED configurations and applications.
  • Thermal Protection: The IC includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.

Applications

The LT3465AES6#TRMPBF is particularly well-suited for portable and battery-powered devices due to its low quiescent current and high efficiency. It is commonly used in:

  • Portable Flashlights
  • Backlighting for LCD Displays
  • Automotive Interior and Exterior Lighting
  • General Purpose LED Illumination

Package and Quality Assurance

The LT3465AES6#TRMPBF is offered in a compact SOT-23 6-pin package, which is ideal for space-constrained applications. Linear Technology ensures that each IC meets stringent quality and performance standards, and the product is available in tape and reel packaging (denoted by the '#TRMPBF' suffix), facilitating efficient assembly for high-volume production.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0325 $54.1950
14+ $7.4113 $103.7582
21+ $7.1797 $150.7737
29+ $6.9481 $201.4949
38+ $6.7165 $255.2270
50+ $6.0217 $301.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess