EN
  • EN
  • DE

LT1910ES8#PBF

Part No LT1910ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 48 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106783-LT1910ES8#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Avionics, Automotive, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LT1910ES8#PBF CAD Model

Description

The LT1910ES8#PBF, manufactured by Linear Technology, is a robust, high-side N-channel MOSFET driver designed to operate in demanding environments. This component is specifically engineered to provide reliable and efficient switching of power MOSFETs in high-side applications.

Key Features

  • High-Side Drive: The LT1910ES8#PBF is capable of driving N-channel MOSFETs, allowing for high-side switching applications which are common in motor control, solenoid driving, and power distribution systems.
  • Wide Input Voltage Range: With an operating voltage range of 8V to 48V, this driver is versatile and suitable for a variety of industrial and automotive applications.
  • High Output Drive: It can deliver up to 1A of gate drive current, ensuring quick and efficient charging and discharging of the MOSFET gate capacitance, which translates to faster switching times.
  • Short-Circuit Protection: The LT1910ES8#PBF includes a robust short-circuit protection mechanism that helps to prevent damage to the MOSFET under fault conditions.
  • Diagnostic Features: It also offers a fault report function through a status flag, which provides feedback on the operational status and can assist in system diagnostics.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of both the driver and the MOSFET.
  • Package: The device comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications.

Applications

The LT1910ES8#PBF MOSFET driver is ideal for a wide range of applications, including but not limited to:

  • Automotive and heavy equipment
  • Industrial control systems
  • DC/DC converters
  • Motor control circuits
  • Solenoid drivers

Conclusion

In summary, the LT1910ES8#PBF from Linear Technology is a highly capable, high-side MOSFET driver that offers robust performance, comprehensive protection features, and flexible application potential. Its ability to handle high voltages, combined with its diagnostic and protection capabilities, makes it an excellent choice for engineers looking for a reliable solution in high-power, high-side switching applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7247 $58.6235
11+ $9.6203 $105.8233
17+ $9.3197 $158.4349
23+ $9.0190 $207.4370
29+ $8.7184 $252.8336
39+ $7.8165 $304.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess