EN
  • EN
  • DE

LT1806CS6#TRPBF

Part No LT1806CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 140804-LT1806CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1806CS6#TRPBF CAD Model

Description

Product Overview: LT1806CS6#TRPBF

The LT1806CS6#TRPBF from Linear Technology is a high-speed, single supply, rail-to-rail input and output precision operational amplifier (op-amp) in a compact SOT-23 package. This high-performance amplifier is designed to operate on a single supply range of 2.5V to 11V or dual supplies of ±1.25V to ±5.5V, making it versatile for a wide range of applications, including battery-powered devices and industrial equipment.

With its low input offset voltage and input bias current, the LT1806CS6#TRPBF is well-suited for precision applications. Its rail-to-rail input and output stages allow for a wide dynamic range, which is particularly useful in single-supply operations where maximizing the signal swing is crucial.

Key Features:

  • High Speed: The device boasts a 325MHz gain bandwidth product and a 160V/µs slew rate, ensuring fast and accurate response in high-frequency applications.
  • Rail-to-Rail I/O: Rail-to-rail input and output capabilities provide increased dynamic range, especially beneficial in low voltage operations.
  • Low Distortion: Offering a low harmonic distortion, this op-amp is ideal for audio and signal conditioning applications requiring high fidelity.
  • Low Noise: With a low noise figure, it is suitable for sensitive applications like medical equipment and instrumentation.
  • Power Efficiency: The LT1806CS6#TRPBF features a low supply current of 3.1mA, making it a power-conscious choice for portable and battery-operated devices.

Applications:

  • Active filters
  • ADC/DAC buffer
  • Audio and video signal processing
  • Data acquisition systems
  • Battery-powered and portable devices
  • Telecommunications

The LT1806CS6#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. This op-amp is RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of commercial and industrial markets.

With its high-performance specifications and versatile supply voltage range, the LT1806CS6#TRPBF from Linear Technology is an excellent choice for designers seeking a reliable and efficient op-amp for their high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess