EN
  • EN
  • DE

LT1800CS5#TRMPBF

Part No LT1800CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 23 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 400nA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 123348-LT1800CS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1800CS5#TRMPBF CAD Model

Description

LT1800CS5#TRMPBF: High-Speed, Low-Power, Rail-to-Rail Input and Output Precision Op Amp

The LT1800CS5#TRMPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to meet the requirements of a wide range of signal processing tasks. This precision amplifier is well-suited for applications that demand high speed, low power consumption, and rail-to-rail input and output capabilities.

Key Features:

  • High Speed: With a slew rate of 45V/μs and a gain bandwidth product of 80MHz, the LT1800CS5#TRMPBF is capable of handling fast signal transitions, making it ideal for high-speed data acquisition systems, filters, and amplifiers.
  • Low Power: Despite its high-speed performance, this op amp consumes only 2.7mA of supply current per amplifier, which is beneficial for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Input and Output: The LT1800CS5#TRMPBF can operate with input and output signals that extend to both supply rails, offering increased dynamic range in single-supply operations. This is particularly useful in applications with limited headroom, such as audio processing and control systems.
  • Low Noise: With an input-referred voltage noise of only 8nV/√Hz at 1kHz, this op amp maintains signal fidelity by minimizing noise contributions, making it suitable for high-fidelity audio applications and sensitive measurement equipment.
  • Stable with Capacitive Loads: The ability to drive capacitive loads up to 500pF directly without oscillation or peaking makes the LT1800CS5#TRMPBF a versatile choice for a variety of buffer and filter designs.

Applications:

  • Data Acquisition Systems
  • Active Filters
  • ADC/DAC Buffer
  • Audio and Video Signal Processing
  • Portable Instrumentation
  • Telecommunications

The LT1800CS5#TRMPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its combination of speed, precision, and low power consumption, along with Linear Technology's reputation for high-quality components, makes it an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7484 $51.7356
22+ $4.7167 $103.7674
33+ $4.5693 $150.7869
46+ $4.4219 $203.4074
59+ $4.2745 $252.1955
79+ $3.8323 $302.7517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess