EN
  • EN
  • DE

MAX6689UP3+

Part No MAX6689UP3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705751-MAX6689UP3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6689UP3+ CAD Model

Description

Maxim Integrated MAX6689UP3+ Temperature Sensor

The MAX6689UP3+ is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital interface. This high-quality sensor is ideal for a wide range of applications, including computer systems, telecommunications, industrial controls, and consumer electronics where reliable temperature feedback is crucial for system performance and safety.

Key Features

  • Accuracy: The MAX6689UP3+ offers excellent accuracy, typically within ±1°C, ensuring precise temperature readings for critical applications.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environments.
  • Digital Interface: It features an I²C-compatible 2-wire serial interface, which facilitates easy integration into existing systems and allows for straightforward communication with microcontrollers and other digital devices.
  • Programmable Alert: The device includes a programmable overtemperature alarm output that can be configured to trigger at a specific temperature threshold, enhancing system protection.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX6689UP3+ maintains low power consumption, which is essential for portable and battery-operated devices.
  • Voltage Range: It operates over a supply voltage range, accommodating various power supply specifications.
  • Compact Package: The sensor comes in a small, surface-mount package, making it suitable for space-constrained applications.

Applications

The MAX6689UP3+ is a versatile component that can be used across numerous sectors. Its precise temperature monitoring capabilities make it an excellent choice for:

  • Server Rooms and Data Centers
  • Telecommunication Equipment
  • Industrial Systems
  • Medical Instruments
  • Consumer Electronics

With its combination of accuracy, digital communication, and programmable features, the MAX6689UP3+ from Maxim Integrated stands out as a reliable solution for temperature sensing needs. Its robust design and ease of integration ensure that it can meet the demands of a variety of temperature monitoring tasks.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7486 $61.7486
3+ $50.6664 $151.9992
4+ $49.0829 $196.3316
5+ $47.4994 $237.4970
7+ $45.9159 $321.4113
9+ $41.1665 $370.4985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess