EN
  • EN
  • DE

LT1791IS#TRPBF

Part No LT1791IS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 60V 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 002748-LT1791IS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1791IS#TRPBF CAD Model

Description

Product Overview: LT1791IS#TRPBF

The LT1791IS#TRPBF is a robust, high-speed CAN (Controller Area Network) transceiver from Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is designed to provide reliable data communication in harsh environments, making it an ideal choice for automotive applications, industrial control systems, and networked devices requiring fast and secure data exchange.

Key Features

  • High-Speed Operation: The LT1791IS#TRPBF is capable of transmitting and receiving at speeds up to 1 Mbps, which is suitable for the majority of CAN network requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it can withstand extreme conditions, making it perfect for outdoor and automotive applications.
  • Protection Against Transients: The device includes protection against voltage transients, ensuring stable operation in environments with electrical noise and transient voltages.
  • Fault Tolerant: The transceiver can handle up to ±60V on the CAN bus lines, providing robustness against miswiring and short circuits.
  • Low Power Modes: It features a power-saving sleep mode and a standby mode to reduce power consumption when the network is idle or when the device is not in use.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating.

Applications

The LT1791IS#TRPBF is versatile and can be used in a variety of applications where reliable communication is paramount. Its primary use cases include:

  • Automotive networks
  • Industrial automation and control systems
  • Device net
  • Marine electronics
  • Embedded systems networking

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT1791IS#TRPBF is no exception, undergoing rigorous testing to guarantee performance under demanding conditions. Its robust design and protective features make it a dependable choice for critical communication tasks.

Package and Availability

The transceiver comes in an industrial standard 14-pin narrow SOIC package, providing a compact solution that is easy to integrate into existing designs. The part number LT1791IS#TRPBF indicates that it is available in tape and reel packaging, which is suitable for automated manufacturing processes.

With its combination of speed, ruggedness, and low-power operation, the LT1791IS#TRPBF from Linear Technology is a top-tier component for any CAN-based communication system.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5131 $57.5655
11+ $9.4466 $103.9126
17+ $9.1514 $155.5738
23+ $8.8562 $203.6926
30+ $8.5610 $256.8300
40+ $7.6754 $307.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess