EN
  • EN
  • DE

LT1790AIS6-3#TRMPBF

Part No LT1790AIS6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6 / V-Ref Precision 3V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 56μVrms
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780684-LT1790AIS6-3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3#TRMPBF CAD Model

Description

Product Overview: LT1790AIS6-3#TRMPBF

The LT1790AIS6-3#TRMPBF is a high-performance, low-power, series voltage reference IC from Linear Technology. Designed with precision and stability in mind, this voltage reference is an ideal choice for high-end applications where a reliable and consistent voltage source is critical. Its small form factor and robust feature set make it suitable for a wide range of applications, including portable battery-powered devices, measurement instruments, and automotive systems.

Key Features and Benefits

  • Precision Reference Voltage: The LT1790AIS6-3#TRMPBF provides a fixed 3V output with an impressive initial accuracy. This level of precision ensures that your circuits receive a stable reference point for analog-to-digital conversions, digital-to-analog conversions, and other voltage-sensitive operations.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this device maintains its accuracy across a wide temperature range, making it suitable for environments with fluctuating temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the LT1790AIS6-3#TRMPBF to operate effectively even when the supply voltage is close to the output voltage, thereby conserving power and prolonging battery life in portable applications.
  • Stable with Capacitive Loads: This voltage reference is designed to be stable with capacitive loads, reducing concerns about the output impedance of the reference affecting its performance.
  • Long-Term Stability: Over time, the output of the LT1790AIS6-3#TRMPBF remains consistent, which is crucial for applications that require long-term precision and reliability.
  • Small Package: Available in a compact SOT-23 package, the LT1790AIS6-3#TRMPBF is suitable for space-constrained applications without compromising on performance.

Applications

The LT1790AIS6-3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices

With its combination of accuracy, stability, and low power consumption, the LT1790AIS6-3#TRMPBF from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6085 $50.4340
10+ $10.3455 $103.4550
15+ $10.0222 $150.3330
21+ $9.6989 $203.6769
27+ $9.3756 $253.1412
36+ $8.4057 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess