EN
  • EN
  • DE

LT1634BCMS8-1.25#PBF

Part No LT1634BCMS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 139169-LT1634BCMS8-1.25#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1634BCMS8-1.25#PBF CAD Model

Description

LT1634BCMS8-1.25#PBF Precision Reference Voltage Source

The LT1634BCMS8-1.25#PBF is a micropower, precision voltage reference from Linear Technology, renowned for its high accuracy and stability across a wide range of operating conditions. This product is meticulously designed to serve as a reliable reference in an array of applications, including A/D and D/A converters, portable instrumentation, and battery-operated equipment.

Boasting an output voltage of 1.25 volts, the LT1634BCMS8-1.25#PBF stands out with its low dynamic impedance and excellent temperature stability. The device's low dropout voltage makes it particularly suitable for applications with a limited power supply range. Furthermore, it has a long-term stability and low noise performance, which is critical for precision applications.

One of the key features of this voltage reference is its low power consumption. With a quiescent current of merely 20µA (typical), which reduces further to 10µA in the shutdown mode, it is an ideal choice for battery-powered devices where power efficiency is paramount. The LT1634BCMS8-1.25#PBF is also characterized by a wide operating temperature range of -40°C to 85°C, ensuring consistent performance under varying environmental conditions.

Encapsulated in an MSOP-8 package, the LT1634BCMS8-1.25#PBF is compact and suitable for space-constrained applications. Its small footprint is beneficial for designs where board space is at a premium. Additionally, the device's robust design ensures that it is resistant to the harsh conditions commonly encountered in industrial and automotive applications.

Linear Technology's commitment to quality is evident in the LT1634BCMS8-1.25#PBF, which is built to deliver precision and reliability. It is an excellent choice for designers seeking a stable voltage reference that combines high accuracy, low power consumption, and compact size, all of which contribute to its versatility in a broad spectrum of electronic systems.

In summary, the LT1634BCMS8-1.25#PBF is a superior choice for any application requiring a precise, low-power, and stable voltage reference, packed into a small and rugged package.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6677 $65.0031
6+ $17.7786 $106.6716
9+ $17.2231 $155.0079
12+ $16.6675 $200.0100
16+ $16.1119 $257.7904
21+ $14.4452 $303.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess