EN
  • EN
  • DE

LT1790ACS6-3#TRMPBF

Part No LT1790ACS6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 56μVrms
Voltage - Input 3.5 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020339-LT1790ACS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-3#TRMPBF CAD Model

Description

LT1790ACS6-3#TRMPBF - Precision Series Voltage Reference

The LT1790ACS6-3#TRMPBF is a high-performance, low-power series voltage reference from Linear Technology. This device offers a precise 3V output with an impressive low temperature coefficient and excellent long-term stability. It is designed for ease of use in a wide array of applications requiring a stable reference voltage, including precision data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Precision Voltage: The LT1790ACS6-3#TRMPBF provides a 3V nominal output voltage with a tight initial accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: A standout feature of this series reference is its low temperature coefficient, which minimizes voltage variation over a wide temperature range, enhancing system accuracy.
  • Stability: Long-term stability is a hallmark of this device, which is crucial for maintaining consistent performance over the product's lifespan.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-powered devices where power efficiency is key.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, accommodating diverse environmental conditions.
  • Compact Package: The LT1790ACS6-3#TRMPBF comes in a small SOT-23 package, ideal for space-constrained applications.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring compliance with environmental regulations.

Applications:

The versatility of the LT1790ACS6-3#TRMPBF makes it suitable for a variety of applications, including:

  • Precision Data Acquisition Systems
  • Battery-Powered Equipment
  • Portable Medical Devices
  • Industrial and Process Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

In summary, the LT1790ACS6-3#TRMPBF from Linear Technology is a robust and reliable voltage reference that offers precision, stability, and versatility for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3742 $56.2452
14+ $7.6917 $107.6838
21+ $7.4513 $156.4773
28+ $7.2110 $201.9080
36+ $6.9706 $250.9416
49+ $6.2495 $306.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess