Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 780658-LT1780CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1780
Introduction Date April 20, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1780CN#PBF CAD Model

Description

Product Overview: LT1780CN#PBF

The LT1780CN#PBF is a high-performance, low-power RS485/RS422 transceiver from Linear Technology, designed to provide robust communication in harsh industrial environments. This device allows for bidirectional data communication on balanced transmission lines and is suitable for long cable runs and noisy environments.

Key Features

  • High Speed: Capable of data rates up to 10Mbps, the LT1780CN#PBF is ideal for high-speed data communication applications.
  • Low Power Consumption: With its low power requirements, this transceiver is perfect for power-sensitive applications.
  • Extended Temperature Range: Its industrial temperature range ensures reliable operation in extreme conditions.
  • Robust Protection: The device includes integrated protection against over-voltage and fault conditions, enhancing its durability and reliability.
  • Single 5V Supply: The transceiver operates from a single 5V supply, simplifying power supply design.

Applications

The LT1780CN#PBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Networked devices in harsh environments
  • Factory automation
  • Building automation and HVAC systems
  • Automotive networks

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1780CN#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial applications. The product is available in a narrow 8-lead PDIP package, making it easy to integrate into existing designs.

Ordering Information

The LT1780CN#PBF is available for order now. For detailed product specifications, technical documentation, and ordering information, customers can visit Linear Technology's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Renesas Electronics America
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/5 RS232 FULL 28SSOP
Lowest to $1.6921
ECAD model for HIN213EIA
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $1.6916
ECAD model for MC33662SEF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention