EN
  • EN
  • DE

LT176318

Part No LT176318
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973396-LT176318
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT176318 CAD Model

Description

Linear Technology LT176318 Overview

The Linear Technology LT176318 is a high-performance, fixed frequency, step-down switching regulator that is designed to deliver precision, efficiency, and reliability for a wide range of applications. This integrated circuit is built to provide a compact and efficient power management solution, making it an ideal choice for portable devices, industrial controls, and automotive systems where space is at a premium and energy efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The LT176318 operates with an input voltage range that accommodates variations in supply voltage, ensuring consistent performance across different power environments.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency, users can optimize the regulator for efficiency or component size depending on the application requirements.
  • High Efficiency: The device is engineered to minimize power loss through efficient switching, which translates to longer battery life in portable applications and reduced heat generation in all applications.
  • Low Dropout Operation: It is capable of maintaining regulation with minimal difference between input and output voltage, which is beneficial for low-voltage operations.
  • Robust Protection Features: The LT176318 includes overvoltage, overcurrent, and overtemperature protection, safeguarding the device and the system it powers from various fault conditions.

Applications

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Point-of-Load Applications
  • Telecommunications Infrastructure

The LT176318 from Linear Technology represents a blend of modern power management technology with practical design considerations. Its ability to provide stable, efficient power conversion in a wide range of operating conditions makes it a versatile choice for designers looking to optimize their power systems. Whether it's for the latest consumer gadget or a critical industrial tool, the LT176318 delivers the performance and reliability that professionals trust.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Lattice Semiconductor Corporation
Lowest to $124.3230

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess