EN
  • EN
  • DE

LT1723IMS8#TRPBF

Part No LT1723IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058603-LT1723IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1723IMS8#TRPBF CAD Model

Description

LT1723IMS8#TRPBF High Speed Operational Amplifier

The LT1723IMS8#TRPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, designed to address the needs of a wide array of signal processing applications. This versatile component is well-suited for systems that require high speed, low noise, and fast settling times. The LT1723IMS8#TRPBF is an ideal choice for applications such as telecommunications, A/D converters, digital video, filters, and high-speed amplifiers.

Featuring a high slew rate of 1000V/µs and a wide bandwidth of 350MHz, the LT1723IMS8#TRPBF is capable of delivering excellent dynamic response. Its ability to handle rapid changes in input signals makes it an excellent choice for systems that demand quick and accurate response times. Moreover, the op-amp operates with a low input offset voltage and low distortion, ensuring precise signal amplification with minimal error.

The LT1723IMS8#TRPBF operates over a supply voltage range of 2.7V to 12.6V, providing designers with flexibility in various power supply scenarios. This feature also allows for easy integration into both single-supply and split-supply applications. The op-amp's rail-to-rail output stage ensures maximum dynamic range, making it particularly useful in low-voltage operations.

With its low input bias current and high input impedance, the LT1723IMS8#TRPBF preserves signal integrity and minimizes loading on the preceding stage, which is crucial for maintaining signal quality in high-impedance sensor interfaces and buffer applications. Additionally, the device's robust design includes over-the-temperature stability and a specified performance over the industrial temperature range, ensuring reliable operation in harsh environments.

Encased in an MSOP-8 package, the LT1723IMS8#TRPBF is designed for compactness and minimal footprint on printed circuit boards. The MSOP-8 package also provides thermal performance that is suitable for demanding applications. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes, and the "PBF" denotes lead-free terminations, making it compliant with RoHS standards.

In summary, the LT1723IMS8#TRPBF from Linear Technology is a high-speed operational amplifier that offers a combination of speed, precision, and reliability, making it a top choice for designers in the fast-paced world of electronic signal processing.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess